Cooler Master logo

Cooler Master Gaming CK550 keyboard USB QWERTY Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13131
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Cooler Master Gaming CK550 keyboard USB QWERTY Black:

1000 Hz, 1ms / 1000Hz, 32bit ARM Cortex M3, 512KB, USB 2.0, 1.8m, 850 g, UK

Short summary description Cooler Master Gaming CK550 keyboard USB QWERTY Black:

Cooler Master Gaming CK550, Full-size (100%), Wired, USB, QWERTY, LED, Black

Long summary description Cooler Master Gaming CK550 keyboard USB QWERTY Black:

Cooler Master Gaming CK550. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Backlight type: LED. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.