Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master eXtreme Power power supply unit 380 W ATX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eXtreme Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
713001040-GP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5615
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master eXtreme Power power supply unit 380 W ATX Black :
The short editorial description of Cooler Master eXtreme Power power supply unit 380 W ATX Black

eXtreme Power 380W
More>>>
Cooler Master eXtreme Power power supply unit 380 W ATX Black:
The official marketing text of Cooler Master eXtreme Power power supply unit 380 W ATX Black as supplied by the manufacturer

Cooler Master new released eXtreme Power 380W which lets your PC operate better and more efficient, with the best power source as it comes into your PC. The green power design meets Energy Star and Blue Angel requirements. It also enhances system reliability by preventing mains abnormal supply from spikes and surges.

- Compliance with the newest Intel standard ATX 12V V2.01
- More than 70% efficiency at typical load operation
- High reliability (MTBF > 100,000 hrs)
- Green power design to meet energy star and blue angel requirements
- Super silent operation with intelligent fan speed control (20dBA)
- 120mm fan makes superb heat dissipation
- OVP / OCP / OTP / Short circuit protection
- 100% burn-in, hi-pot & ATE tested

Short summary description Cooler Master eXtreme Power power supply unit 380 W ATX Black:
This short summary of the Cooler Master eXtreme Power power supply unit 380 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master eXtreme Power, 380 W, Overload, ATX, 20 dB, Nemko / TUV / cUL / CE / BSMI / FCC / CCC, Black

Long summary description Cooler Master eXtreme Power power supply unit 380 W ATX Black:
This is an auto-generated long summary of Cooler Master eXtreme Power power supply unit 380 W ATX Black based on the first three specs of the first five spec groups.

Cooler Master eXtreme Power. Total power: 380 W, Power protection features: Overload. Power supply unit (PSU) form factor: ATX, Noise level: 20 dB, Safety: Nemko / TUV / cUL / CE / BSMI / FCC / CCC. Product colour: Black. Dimensions (WxDxH): 140 x 86 x 150 mm, Maximum current: 8 A

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
380 W
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
2
PCI Express power connectors (6-pin)
No
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
20 dB
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Nemko / TUV / cUL / CE / BSMI / FCC / CCC
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 86 x 150 mm
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
8 A
Customer service details
X