Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master Real Power power supply unit 450 W ATX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Real Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
713000240-GP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12332
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master Real Power power supply unit 450 W ATX Black :
The short editorial description of Cooler Master Real Power power supply unit 450 W ATX Black

Real Power 450
More>>>
Cooler Master Real Power power supply unit 450 W ATX Black:
The official marketing text of Cooler Master Real Power power supply unit 450 W ATX Black as supplied by the manufacturer

Cooler Master is racing to meet the demands of reliable, stable and ultra-silent power with REAL POWER 450W. It has high octane performance you can SEE with the innovative analog dial that mounts right on the front panel of your machine. Blast down the Information Superhighway, spin those high RPM hard drives, crank up those cooling fans, turn on the lights and turn up the sounds – you can see REAL POWER has more power. The award winning team at Cooler Master now gives you continuous power – reliable power – quiet power – smart power – REAL POWER.

- Fully supports the newest Intel standard ATX 12V Version 2.0
- Super silent operation with intelligent fan speed control (< 20dBA)
- Power consumption management by human computer interface
- Support dual +12V1 and +12V2 outputs for higher power usage
- Green power design to meet energy star and blue angle requirement
- More 75% efficiency at typical load operation
- Higher reliability (MTBF > 400,000 hours)
- OVP / OCP / OTP / OLP / Short / Full protection
- Active power factor correction (PF > 0.99)
- Real power capacity satisfy hi-end system operation

Short summary description Cooler Master Real Power power supply unit 450 W ATX Black:
This short summary of the Cooler Master Real Power power supply unit 450 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Real Power, 450 W, Overload, ATX, 20 dB, 400000 h, Nemko / TUV / cUL / CE / CNS

Long summary description Cooler Master Real Power power supply unit 450 W ATX Black:
This is an auto-generated long summary of Cooler Master Real Power power supply unit 450 W ATX Black based on the first three specs of the first five spec groups.

Cooler Master Real Power. Total power: 450 W, Power protection features: Overload. Power supply unit (PSU) form factor: ATX, Noise level: 20 dB, Mean time between failures (MTBF): 400000 h. Product colour: Black. Dimensions (WxDxH): 140 x 86 x 150 mm, Maximum current: 8 A

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
450 W
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
2
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Performance
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
20 dB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Nemko / TUV / cUL / CE / CNS
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 86 x 150 mm
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
8 A
Power rocker switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Uk has collected 7 expert reviews for Cooler Master Real Power power supply unit 450 W ATX Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Nl heeft 7 proffesionele recensies verzameld voor Cooler Master Real Power power supply unit 450 W ATX Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Fr a recueilli 7 avis d’experts pour Cooler Master Real Power unité d'alimentation d'énergie 450 W ATX Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
De hat 7 Expertenmeinungen über Cooler Master Real Power Netzteil 450 W ATX Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Testseek ha raccolto 7 recensioni da parte di esperti per Cooler Master Real Power alimentatore per computer 450 W ATX Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Es ha coleccionado 7 opiniones de expertos para Cooler Master Real Power unidad de fuente de alimentación 450 W ATX Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Dk har samlet 7 ekspertanmeldelser for Cooler Master Real Power enhed til strømforsyning 450 W ATX Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:38:06
Se har samlat in 7 experttester för Cooler Master Real Power strömförsörjningsenheter 450 W ATX Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
Tweakup.dk
Updated:
2011-07-30 19:37:54
CoolerMaster kender vi her p redaktionen bedst for deres kabinetter og klere, men de er ogs kommet p banen med et nyt produkt som passer ganske godt til markedet. Strmforsyninger er blevet et stort emne p markedet og vi ser modeller og variationer som ald...
0%
phoronix.com
Updated:
2011-07-30 19:37:43
Overall, we were impressed by the Cooler Master Real Power 450W. The rails were very stable even under the load of a high overclock and power sucking 6800GT. The HCI was also a very nice added touch. Users might find it cool to be able to see their po...
80%
silentpcreview.com
Updated:
2011-07-30 19:37:50
Yet another 120mm fan PSU, with a bit of a twist: As befits the brand, this Cooler Master PSU has a...
Bottom line The Cooler Master Real Power RS-450-ACLY power supply has some laudable strengths. General power delivery capacity, stable line voltage regulation, and very high efficiency are among them. Its performance with those parameters is excellent. The "Human...
0%
extrememhz.com
Updated:
2011-07-30 19:37:58
click to enlarge**...
0%
metku.net
Updated:
2011-07-30 19:38:02
You can be a fast runner but you need food and drink to be able to keep going. You can drive a fast car but it needs fuel to be able to move itself. You can own the fastest computer on the block but if you dont have a reliable power supply the system...
Good Stable, < 20 dBA, Stylish, Analog Power Meter, Plenty of connectors...
Bad No sleeving on all cables...
Bottom line Once more it has been a priviledge to be able to review something so well constructed and well thought. Cooler Master seems to have a great track record when it comes to adding new innovations to their products. Yes, it is still only a power supply bu...
0%
rbmods.com
Updated:
2011-07-30 19:38:06
Coolermaster RS-450 power supplyI have never reviewed a power supply from Coolermaster before but sometime has to be the first. This PSU is supposed to be super silent and have a very good output; but does it? Well you should read the rest of the revie...
0%
Show all
Brand Image Product code Product Stock Price from
Cooler Master Real Power SLI power supply unit 550 W ATX Black Cooler Master Real Power SLI power supply unit 550 W ATX Black
(show image)
713000571 Real Power SLI 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X