location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoolBox Check ‘CoolBox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline Black 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COO-FAPW600-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436556141959
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘CoolBox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoolBox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 W 220 V 47 - 63 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX
  • - Active 12 cm
  • - Black
More>>>
Short summary description CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX:
This short summary of the CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX data-sheet is auto-generated and uses the product title and the first six key specs.

CoolBox Powerline Black 600, 600 W, 220 V, 47 - 63 Hz, 4 A, Passive, 20 A

Long summary description CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX:
This is an auto-generated long summary of CoolBox Powerline Black 600 power supply unit 600 W 20+4 pin ATX ATX based on the first three specs of the first five spec groups.

CoolBox Powerline Black 600. Total power: 600 W, AC input voltage: 220 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Certification: CE, EMI. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 140 mm, Depth: 150 mm, Height: 86 mm

Power
Total power *
600 W
AC input voltage *
220 V
AC input frequency
47 - 63 Hz
Input current
4 A
Power Factor Correction (PFC) type
Passive
Max output current (+3.3V)
20 A
Max output current (+12V1)
35 A
Max output current (+5V)
24 A
Max output current (-12V)
0.5 A
Max output current (+5Vsb)
2.5 A
Hold time
16 ms
Ports & interfaces
Motherboard power connector *
20+4 pin ATX
Number of SATA power connectors
4
Peripheral (Molex) power connectors (4-pin) *
2
PCI Express power connectors (6-pin)
1
CPU P4 connector (4-pin)
1
ATX power connector (20+4 pin)
Yes
Floppy disk drive connector
Yes
Ports & interfaces
PCI Express connector
Yes
Cabling type
Non-Modular
Performance
Purpose *
PC
Power supply unit (PSU) form factor *
ATX
ATX version
2.31
Certification
CE, EMI
Design
Product colour
Black
Cooling type
Active
Fan diameter
12 cm
Number of fans
1 fan(s)
Fan location
Top
Illumination
Yes
Weight & dimensions
Width
140 mm
Depth
150 mm
Height
86 mm
Packaging data
Package type
Box
Technical details
Compliance certificates
RoHS
Other features
Illumination colour
Blue
Country Distributor
España 2 distributor(s)
México 1 distributor(s)