location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Constructa CK 64444 combi-fridge Built-in 204 L G White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Constructa Check ‘Constructa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK 64444
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK64444 show
Show alternative article codes used in the online market place
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Constructa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Constructa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:35:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Constructa CK 64444 combi-fridge Built-in 204 L G White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 204 L White
  • - 187 L
  • - 17 L Top-placed 2 kg/24h 4*
  • - Reversible doors
  • - C
  • - G 255 kWh 90 W
More>>>
Short summary description Constructa CK 64444 combi-fridge Built-in 204 L G White:
This short summary of the Constructa CK 64444 combi-fridge Built-in 204 L G White data-sheet is auto-generated and uses the product title and the first six key specs.

Constructa CK 64444, 204 L, Built-in, G, 2 kg/24h, White

Long summary description Constructa CK 64444 combi-fridge Built-in 204 L G White:
This is an auto-generated long summary of Constructa CK 64444 combi-fridge Built-in 204 L G White based on the first three specs of the first five spec groups.

Constructa CK 64444. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 204 L, Noise emission class: C. Fridge net capacity: 187 L. Freezer position: Top-placed, Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Energy efficiency class: G, Annual energy consumption: 255 kWh, Energy efficiency scale: A to G