location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Constructa CF 630250 2800 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Constructa Check ‘Constructa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF 630250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF630250 show
Show alternative article codes used in the online market place
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Constructa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Constructa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Constructa CF 630250 2800 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2800 W Stainless steel
  • - Convection cooking Grill
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Constructa CF 630250 2800 W A Stainless steel:
This short summary of the Constructa CF 630250 2800 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Constructa CF 630250, Electric, 2800 W, 50 - 275 °C, 2700 W, Stainless steel, Rotary

Long summary description Constructa CF 630250 2800 W A Stainless steel:
This is an auto-generated long summary of Constructa CF 630250 2800 W A Stainless steel based on the first three specs of the first five spec groups.

Constructa CF 630250. Oven type: Electric, Total oven power: 2800 W, Oven thermostat range: 50 - 275 °C. Product colour: Stainless steel, Control type: Rotary, Control position: Top left. LED indicators: Status. Energy efficiency class: A, AC input voltage: 220 - 230 V. Width: 594 mm, Depth: 550 mm, Height: 445 mm