Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Constructa CF 234750 Electric 3650W A Stainless steel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Constructa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF 234750
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF234750
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Constructa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9203
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 18 Dec 2017 09:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Constructa CF 234750 Electric 3650W A Stainless steel:
This short summary of the Constructa CF 234750 Electric 3650W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Constructa CF 234750, Electric, 3650 W, 50 - 275 °C, 2700 W, Stainless steel, Rotary
Long summary description Constructa CF 234750 Electric 3650W A Stainless steel :

Constructa CF 234750. Oven type: Electric, Total oven power: 3650 W, Thermostat range (1st oven): 50 - 275 °C. Colour of product: Stainless steel, Control type: Rotary, Control position: Top front. Energy efficiency class: A, AC input voltage: 220-240, 220 - 240, AC input frequency: 50/60. Width: 594 mm, Depth: 550 mm, Height: 570 mm

This is an auto-generated long summary of Constructa CF 234750 Electric 3650W A Stainless steel based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.