location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Constructa Check ‘Constructa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA 428351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA428351 show
Show alternative article codes used in the online market place
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Constructa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Constructa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Zone induction hob
  • - Timer Residual heat indicator Child lock
  • - Control type: Touch
More>>>
Short summary description Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s):
This short summary of the Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Constructa CA 428351, Black, Built-in, Zone induction hob, 4 zone(s), 1400 W, 2000 W

Long summary description Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Constructa CA 428351 Black Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Constructa CA 428351. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2000 W, Large cooking zone: 2200 W. Control type: Touch, Timer type: Digital, LED indicators: Power. AC input voltage: 220 - 240 V. Width: 803 mm, Depth: 520 mm, Height: 53 mm