location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connubia Baron Home Rectangular shape Extendable table 4 leg(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connubia Check ‘Connubia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baron
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB/4010-MV 130-GAG-P95-8A-P95
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connubia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Connubia Baron Home Rectangular shape Extendable table 4 leg(s) :
The long product name of Connubia Baron Home Rectangular shape Extendable table 4 leg(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GAG Tempered glass FROSTED ACID ETCHED GREY, P95 metal stained SATIN FINISHED STEEL, 8A-P95 metal stained SATIN FINISHED STEEL
More>>>
Short summary description Connubia Baron Home Rectangular shape Extendable table 4 leg(s):
This short summary of the Connubia Baron Home Rectangular shape Extendable table 4 leg(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Connubia Baron, Rectangular shape, Extendable table, Grey, Ceramic, Home, 4 leg(s)

Long summary description Connubia Baron Home Rectangular shape Extendable table 4 leg(s):
This is an auto-generated long summary of Connubia Baron Home Rectangular shape Extendable table 4 leg(s) based on the first three specs of the first five spec groups.

Connubia Baron. Table top shape: Rectangular shape, Type: Extendable table, Table top colour: Grey. Length: 1300 mm, Width: 850 mm, Height: 750 mm. Package volume: 314000 cm³, Package weight: 77.3 kg, Minimum order quantity: 1 pc(s)