location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connection N&C Check ‘Connection N&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLANT-ID10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLANT-ID10
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Connection N&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connection N&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna RP-SMA White
  • - 10 dBi
  • - 2.4 - 2.4835 GHz
  • - 50 Ω
More>>>
Short summary description Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi:
This short summary of the Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Connection N&C WLANT-ID10, 10 dBi, 2.4 - 2.4835 GHz, IEEE 802.11g, 50 Ω, 57.3°, 41.2°

Long summary description Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi:
This is an auto-generated long summary of Connection N&C WLANT-ID10 network antenna Directional antenna RP-SMA 10 dBi based on the first three specs of the first five spec groups.

Connection N&C WLANT-ID10. Antenna gain level (max): 10 dBi, Frequency band: 2.4 - 2.4835 GHz, Networking standards: IEEE 802.11g. Antenna type: Directional antenna, Antenna connector type: RP-SMA, Power handling: 10 W. Width: 110 mm, Height: 191 mm, Diameter: 2.7 cm