location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connection N&C LHD25 HDMI digital media player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connection N&C Check ‘Connection N&C’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LHD25 HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LHD25 HDMI
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Connection N&C’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connection N&C: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Connection N&C LHD25 HDMI digital media player Black:
This short summary of the Connection N&C LHD25 HDMI digital media player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Connection N&C LHD25 HDMI, Black, 2.5", 5.5V/2A, 600 g, Windows 2K/ME/XP/Vista/2003 Mac9.2/10.2, AV, HDMI (V1.3), YUV

Long summary description Connection N&C LHD25 HDMI digital media player Black:
This is an auto-generated long summary of Connection N&C LHD25 HDMI digital media player Black based on the first three specs of the first five spec groups.

Connection N&C LHD25 HDMI. Product colour: Black. Storage drive size: 2.5". Power requirements: 5.5V/2A. Weight: 600 g. Compatible operating systems: Windows 2K/ME/XP/Vista/2003 Mac9.2/10.2, I/O ports: AV, HDMI (V1.3), YUV, Technical features: - MPEG4: AVI, DivX, XviD, - MPEG2(DVD): AVI, VOB, - MPEG1(VCD): AVI, MPG, DAT - DivX:...