Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - USB USB
- - 480 Mbit/s
- - Internal
More>>>
Short summary description Connection N&C LAU6 network card Internal USB 480 Mbit/s:
This short summary of the Connection N&C LAU6 network card Internal USB 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Connection N&C LAU6, Internal, Wired, USB, USB, 480 Mbit/s, Green, Silver
Long summary description Connection N&C LAU6 network card Internal USB 480 Mbit/s:
This is an auto-generated long summary of Connection N&C LAU6 network card Internal USB 480 Mbit/s based on the first three specs of the first five spec groups.
Connection N&C LAU6. Internal. Connectivity technology: Wired, Host interface: USB, Interface: USB. Maximum data transfer rate: 480 Mbit/s. Product colour: Green, Silver