location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connect3D 3041 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connect3D Check ‘Connect3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3041
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3041
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Connect3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connect3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Connect3D 3041 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 256 bit 1000 MHz
  • - DirectX version: 9.0
More>>>
Short summary description Connect3D 3041 graphics card GDDR3:
This short summary of the Connect3D 3041 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Connect3D 3041, GDDR3, 256 bit, 1000 MHz, 2560 x 1600 pixels

Long summary description Connect3D 3041 graphics card GDDR3:
This is an auto-generated long summary of Connect3D 3041 graphics card GDDR3 based on the first three specs of the first five spec groups.

Connect3D 3041. Processor frequency: 500 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, Dual Link DVI

Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 14:51:26
Uk has collected 3 expert reviews for Connect3D 3041 graphics card GDDR3 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
planetx64.com
Updated:
2014-12-07 14:51:19
After running the X1800GTO for about a week, I have come to appreciate what it does for the money. I can easily suggest this card for anyone that doesn?t want to spend the extra money on the top of the line cards but doesn?t want to be held back by the...
88%
bonafidereviews.com
Updated:
2014-12-07 14:51:23
Today we have Connect3Ds new X1800GTO video card in the BFR labs. The X1800GTO, the latest addition to the X1800 family, was launched back in March but only became available to buy in stores just last month. The GTO label is used to identify a card a...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)