location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conen Mounts Check ‘Conen Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCETTAC3535B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conen Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:00:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTAC3535B user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTAC3535B user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Conen Mounts SCETTAC3535B user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specification Sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile TV cart with motorized height and tilt adjustment
  • - 70 cm of motorized height adjustment
  • - Tilt & table feature to position the display in any tilted position between 0 and 90 degrees
  • - Compatible with 42" - 75" flat panels with max. VESA 800x600
  • - Wired remote is standard included
Warranty: 5 years limited warranty
Long product name Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel :
The long product name of Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel, column black anodized, C-style base
More>>>
Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel:
The official description of Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorized mobile height & tilt adjustable monitor stand providing extended 70 cm vertical travel.

Small group learning activities require for flexible interactive solutions. The Conen Mounts height & tilt adjustable monitor stands are height adjustable to accommodate children of various heights or those in wheelchairs. The "SCETTAC3535B" features the 3-tier column, which provides an extended 70 cm of vertical travel, making it the perfect solution for K-12 or special needs applications. The monitor stand provides minimum clearance for small children or those in wheelchair to access the display and maximum clearance for the teacher to present.

Product ships flat-packed. Cartons are courier shippable.

Short summary description Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel:
This short summary of the Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel data-sheet is auto-generated and uses the product title and the first six key specs.

Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel, 136 kg, 106.7 cm (42"), 190.5 cm (75"), 400 x 200 mm, 800 x 600 mm, 996 - 1696 mm

Long summary description Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel:
This is an auto-generated long summary of Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel based on the first three specs of the first five spec groups.

Conen Mounts Motorized mobile height and tilt adjustable monitor stand, 70 cm of vertical travel. Maximum weight capacity: 136 kg, Minimum screen size: 106.7 cm (42"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 400 x 200 mm, Maximum VESA mount: 800 x 600 mm. Height adjustment range: 996 - 1696 mm, Tilt angle range: 0 - 90°. Product colour: Black. Remotely operated

Remote control of height und tilt adjustment
Remote control of height und tilt adjustment

The electrically height adjustable & tiltable display & monitor stands come standard with a wired remote control. With two buttons, the display stand can gently be raised and lowered. Controlled movements protect the sensitive touch screen displays. Two additional buttons control the slope of the system.

C-mobile stand
C-mobile stand

Our black C chassis has 4 smooth castors, two of which are lockable to fix the tv cart & mobile monitor stand in place. Due to the special C shape even wheelchair users can approach very close to the display.

Double-castor mobile stand
Double-castor mobile stand

The smooth-running wheels on our chassis make it easy to move the mobile monitor stand and flat screen tv cart even with heavy displays. The castors have a diameter of 50 mm.

Display mount for 42" to 100" displays for table systems
Display mount for 42" to 100" displays for table systems

This frame accommodates 42 to 100 inch monitors. The sturdy construction consists of 2 mm powder coated steel. Power strips can be mounted on the frame and, thanks to the cable management, no cables hang down on the system.

Mounting
Minimum screen size
106.7 cm (42")
Maximum weight capacity *
136 kg
Maximum screen size *
190.5 cm (75")
Mounting type *
Floor
Minimum VESA mount *
400 x 200 mm
Maximum VESA mount *
800 x 600 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment range
996 - 1696 mm
Tilt angle range
0 - 90°
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Telescopic
Yes
Lift
70 cm
Minimum distance to floor
67.6 cm
Maximum distance to floor
137.6 cm
Distance to the wall (max)
25.2 cm
Design
Type
Portable floor stand
Product colour *
Black
Housing material
Aluminium
Base type
C-shaped
Power
Remotely operated
Yes
Weight & dimensions
Width
1340 mm
Depth
794 mm
Height (min)
71.5 cm
Height (max)
169 cm
Weight
55.7 kg
Packaging data
Package width
820 mm
Package depth
270 mm
Package height
220 mm
Package weight
24 kg
Package 1 dimensions (WxDxH)
1350 x 120 x 780 mm
Package 1 weight
15.5 kg
Package 2 dimensions (W x D x H)
890 x 480 x 770 mm
Package 2 weight
26.8 kg
Package 3 dimensions (W x D x H)
760 x 220 x 270 mm
Package 3 weight
24 kg
Packaging content
Remote control included
Yes
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)