Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conec D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242A26880X
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 78
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 02 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Conec D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St.:
This short summary of the Conec D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St. data-sheet is auto-generated and uses the product title and the first six key specs.

Conec D-SUB Filter 180 ° Polzahl: 25 Lötkelch 242A26880X 1 St.

Long summary description Conec D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St.:
This is an auto-generated long summary of Conec D-SUB Filter 180° Polzahl: 25 Lötkelch 242A26880X 1St. based on the first three specs of the first five spec groups.

Conec D-SUB Filter 180 ° Polzahl: 25 Lötkelch 242A26880X 1 St.

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)