location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THANA01B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867205853
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:31
The date of the most recent change of this product data-sheet in Icecat.
Conceptronic THANA01B user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for laptops up to 15.6"
  • - 2 ultra-silent 12.5cm fans built in
  • - 2-level height adjustment
  • - Anti-slip design
  • - USB powered with pass-through connector
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan :
The long product name of Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thana 01B Notebook Cooling Pad, max 15.6", 1000+/-10% RPM, DC 5V, USB
More>>>
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
The official description of Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Conceptronic notebook cooling pad will maintain safe and comfortable running of your portable device, using 2 quiet yet powerful fans. The cooling pad is USB powered, so it can work anywhere without the need for a power socket. The pad is cleverly designed with a groove for your USB chord, to avoid the wire becoming tangled and getting damaged.
The USB cable features a pass-through connector, so that all USB ports on the device are still available. The cooling pad features an anti-slip design to make sure the device remains centrally located on the pad.
A handy and versatile addition to mobile work and play.

Short summary description Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
This short summary of the Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan, 39.6 cm (15.6"), 2 pc(s), 12.5 cm, 1000 RPM, Black, Iron, Plastic

Long summary description Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan:
This is an auto-generated long summary of Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan based on the first three specs of the first five spec groups.

Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan. Maximum screen size: 39.6 cm (15.6"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 12.5 cm. Product colour: Black, Material: Iron, Plastic, Illumination colour: Blue. Host interface: USB. Power source type: USB, Input voltage: 5 V. Width: 360 mm, Depth: 265 mm, Height: 25 mm

Performance
Maximum screen size *
39.6 cm (15.6")
Number of built-in cooling fans *
2 pc(s)
Fan diameter
12.5 cm
Rotational speed
1000 RPM
Design
Product colour *
Black
Material
Iron, Plastic
Illumination
Yes
Illumination colour
Blue
Country of origin
China
Ports & interfaces
Host interface *
USB
USB version *
2.0
USB ports quantity
1
Power
Power source type *
USB
Input voltage
5 V
Weight & dimensions
Width
360 mm
Depth
265 mm
Height
25 mm
Weight
470 g
Packaging data
User guide
Yes
Package width
377 mm
Package depth
270 mm
Package height
32 mm
Package weight
620 g
Package type
Box
Logistics data
Master (outer) case width
540 mm
Master (outer) case length
370 mm
Master (outer) case height
385 mm
Master (outer) case gross weight
13.2 kg
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan
(show image)
THANA02B THANA Notebook Cooling Pad, Fits up to 17", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
(show image)
CNBCOOLPAD2F THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan
(show image)
CNBCOOLPADL4F THANA Notebook Cooling Pad, Fits up to 15.6", 4-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan
(show image)
CNBCOOLSTAND1F THANA Notebook Cooling Pad, Fits up to 17", 1-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White
(show image)
CNBCOOLPAD CNBCOOLPAD 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Notebook Cooling Knee Pad Conceptronic Notebook Cooling Knee Pad
(show image)
CNBLAPSTAND Notebook Cooling Knee Pad 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White
(show image)
C05-010 CNBCOOLPAD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)