location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNBCOOLPAD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNBCOOLPAD
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - Power source type: USB
  • - White
Long product name Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White :
The long product name of Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Cooling Pad w/ 8cm Fan, USB, White
More>>>
Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:
The official description of Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this notebook cooling pad with fan you can easily keep your notebook cool. Because it is USB powered you don't need a wall socket to power it. Thanks to the slight tilt and the 8cm fan you have an optimized air flow underneath your notebook.

Highlights
- Simple and stylish design suitable for all notebook and netbook sizes.
- Built in 8cm fan for perfect cooling.
- USB powered.

Short summary description Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:
This short summary of the Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CNBCOOLPAD, 43.2 cm (17"), 1 pc(s), 8 cm, White, USB, 300 g

Long summary description Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:
This is an auto-generated long summary of Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White based on the first three specs of the first five spec groups.

Conceptronic CNBCOOLPAD. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 8 cm. Product colour: White. Power source type: USB. Weight: 300 g. Dimensions (WxDxH): 110 x 99 x 118 mm

Performance
Maximum screen size *
43.2 cm (17")
Number of built-in cooling fans *
1 pc(s)
Fan diameter
8 cm
Built-in speaker(s)
No
Design
Product colour *
White
Ports & interfaces
USB version *
2.0
Power
Power source type *
USB
Weight & dimensions
Weight
300 g
Packaging data
Manual
Yes
Other features
Dimensions (WxDxH)
110 x 99 x 118 mm
Brand Image Product code Product Stock Price from
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan
(show image)
THANA02B THANA Notebook Cooling Pad, Fits up to 17", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan Conceptronic THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan
(show image)
THANA01B THANA Notebook Cooling Pad, Fits up to 15.6", 2-Fan 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Notebook Cooling Knee Pad Conceptronic Notebook Cooling Knee Pad
(show image)
CNBLAPSTAND Notebook Cooling Knee Pad 0.00
(excl. VAT)
0 (incl. VAT)