Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 320GB, Black, AVI, VOB, XviD, CF, MMC, SD, 320 GB, USB 2.0, Wired
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 320GB. Product colour: Black, Video compression formats: AVI, VOB, XviD. Compatible memory cards: CF, MMC, SD, HDD capacity: 320 GB. Interface: USB 2.0. Connectivity technology: Wired. Storage drive type: 3.5"