location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Travel size Notecam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel size Notecam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLLNOTECAM show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic Travel size Notecam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 MP 640 x 480 pixels 30 fps
  • - Interface: USB 2.0
  • - Black
Warranty: 2 years
Long product name Conceptronic Travel size Notecam :
The long product name of Conceptronic Travel size Notecam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lounge ‘n LOOK Notecam
More>>>
Conceptronic Travel size Notecam:
The official description of Conceptronic Travel size Notecam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

communicate and share special moments with anyone through the Internet! This high quality 350K pixel webcam (1.3 megapixel software enhanced), especially designed for on-the-go users. The Notecam is compatible with all messenger & chat applications. Thanks to the compact and lightweight design, you can easily take it along with you anywhere, because the webcam is just about the size of a standard USB memory stick! The rotatable joint of the webcam makes it possible to adjust the capture angle easily.

- Aluminium housing.
- Lightweight.
- Small and compact size.
- Unique design.
- Rotatable ball joint for changing capture angle easily.
- Multifunctional positioning (on desk, notebook/LCD screen).

Short summary description Conceptronic Travel size Notecam:
This short summary of the Conceptronic Travel size Notecam data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Travel size Notecam, 0.3 MP, 640 x 480 pixels, 30 fps, USB 2.0, Black, CD-ROM

Long summary description Conceptronic Travel size Notecam:
This is an auto-generated long summary of Conceptronic Travel size Notecam based on the first three specs of the first five spec groups.

Conceptronic Travel size Notecam. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black. Minimum system requirements: CD-ROM, Minimum RAM: 64 MB. Minimum processor: Pentium 1.2 GHz

Performance
Megapixel (approx.) *
0.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
No
Interface *
USB 2.0
Product colour *
Black
Design
USB powered
Yes
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
64 MB
Other features
Minimum processor
Pentium 1.2 GHz
Colour
Yes
Brand Image Product code Product Stock Price from
Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black Conceptronic AMDIS05B webcam 1280 x 720 pixels USB 2.0 Black
(show image)
AMDIS05B AMDIS05B 0.00
(excl. VAT)
0 (incl. VAT)