Conceptronic Lounge ‘n LOOK Cliqcam, 640 x 480 pixels, 30 fps, USB 2.0, Black, CD-ROM, 128 MB
Conceptronic Lounge ‘n LOOK Cliqcam. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black. Minimum system requirements: CD-ROM, Minimum RAM: 128 MB. Minimum processor: Pentium 1.2 GHz