Conceptronic logo

Conceptronic Chitchat headphone + webcam set

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61263
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Conceptronic Chitchat headphone + webcam set:

Conceptronic Chitchat headphone + webcam set, 0.3 MP, 640 x 480 pixels, Black, Silver, 220 g, 173 x 103 x 280 mm, Windows 2000/XP/Vista

Long summary description Conceptronic Chitchat headphone + webcam set:

Conceptronic Chitchat headphone + webcam set. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels. Product colour: Black, Silver. Weight: 220 g. Dimensions (WxDxH): 173 x 103 x 280 mm, Compatible operating systems: Windows 2000/XP/Vista

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.