Conceptronic Grab'n'Go 320GB Hard Disk Drive, 320 GB, 3.5", 2.0, 7200 RPM, Black
Conceptronic Grab'n'Go 320GB Hard Disk Drive. HDD capacity: 320 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black