Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHD3U250
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byConceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9370
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive :
The short editorial description of Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive

Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB
More>>>
Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive:
The official marketing text of Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive as supplied by the manufacturer

With this USB 2.0 hard disk drive box it is easy to transfering data, making backups or use it as 2nd hard disk.

Features:
- Grab’n’GO backup button.
- USB 2.0 480Mbps dataspeed.

Short summary description Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive:
This short summary of the Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB, 250 GB, 3.5", 2.0

Long summary description Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive:
This is an auto-generated long summary of Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB external hard drive based on the first three specs of the first five spec groups.

Conceptronic Grab'n'Go 3.5" External Hard Disk USB 2.0 250GB. HDD capacity: 250 GB, HDD size: 3.5". USB version: 2.0

Hard drive
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Type
Characteristics of the device.
HDD
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Driver
Other features
Internal
The product is built in.
No
Minimum system requirements
CD-ROM
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Customer service details
X