location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHD2WLAN80
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black :
The long product name of Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB
More>>>
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black:
The official description of Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backup and share your videos, music, photos and any other data efficiently with this 54mbps wireless network harddisk. This device provides 2 USB 2.0 ports for expanding and sharing more storage space when using USB flash/harddisk devices. It is a perfect backup solution from and for any computer in your wireless or wired network. (connected through USB or Ethernet) Additionally it is possible to create user accounts for accessing the device or for specific folders.

Short summary description Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black:
This short summary of the Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB, 80 GB, 2.5", Black

Long summary description Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black:
This is an auto-generated long summary of Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB external hard drive Black based on the first three specs of the first five spec groups.

Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 80GB. HDD capacity: 80 GB, HDD size: 2.5". Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
80 GB
Interface
Ultra-ATA/133
Type
HDD
Features
Product colour *
Black
Features
Security algorithms
WPA
Other features
I/O ports
1x RJ-45 2x USB 2.0
Internal
No
Networking features
Wireless LAN, Ethernet 10/100
Compatible operating systems
Windows 98SE/ME/2000/XP
Brand Image Product code Product Stock Price from
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 120GB external hard drive Black Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 120GB external hard drive Black
(show image)
CHD2WLAN120 Grab'n'GO 2.5" Wireless Hard Disk & Access Point 120GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 100GB external hard drive Black Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 100GB external hard drive Black
(show image)
CHD2WLAN100 Grab'n'GO 2.5" Wireless Hard Disk & Access Point 100GB 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 40GB external hard drive Conceptronic Grab'n'GO 2.5" Wireless Hard Disk & Access Point 40GB external hard drive
(show image)
CHD2WLAN40 Grab'n'GO 2.5" Wireless Hard Disk & Access Point 40GB 0.00
(excl. VAT)
0 (incl. VAT)