Conceptronic logo

Conceptronic Grab'n'GO Wireless Media Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11981
Info modified on:
30 Jun 2020, 15:12:48
Short summary description Conceptronic Grab'n'GO Wireless Media Player:

Conceptronic Grab'n'GO Wireless Media Player, BMP, WMV, Xvid, AAC, AC3, MP3, WMA, WPA-PSK, WLAN, Fast Ethernet, Windows XP/Vista

Long summary description Conceptronic Grab'n'GO Wireless Media Player:

Conceptronic Grab'n'GO Wireless Media Player. Image formats supported: BMP, Video compression formats: WMV, Xvid, Audio formats supported: AAC, AC3, MP3, WMA. Security algorithms: WPA-PSK, Networking features: WLAN, Fast Ethernet. Compatible operating systems: Windows XP/Vista, Compliance industry standards: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, Supported network protocols: TCP/IP, UDP, HTTP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.