Conceptronic 300Mbps Wireless Router & Access Point, ADSL
Conceptronic 300Mbps Wireless Router & Access Point. WLAN data transfer rate (max): 300 Mbit/s. VPN support: PPTP / IPSec. WLAN data transfer rates supported: 300 Mbit/s, Minimum system requirements: 1 x RJ-45, Maximum data transfer rate: 0.3 Gbit/s