location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless UK Keyboard & Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless UK Keyboard & Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CKMSWLUK show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Conceptronic Wireless UK Keyboard & Mouse :
The long product name of Conceptronic Wireless UK Keyboard & Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless UK Keyboard & Mouse
More>>>
Conceptronic Wireless UK Keyboard & Mouse:
The official description of Conceptronic Wireless UK Keyboard & Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This ergonomic wireless keyboard provides one-touch access to regularly used programs like Internet, Windows explorer, e-mail as well as sound volume control, sound on/off and sleep mode. The wireless technology offers wireless freedom on your working area and the wireless optical mouse with 5 programmable buttons is an extremely precise device. The mouse has a stylish metallic coating and special rubberized sides for a comfortable and perfect handgrip! The mouse works on rechargeable batteries and can be recharged via de included USB charger/cradle.

Short summary description Conceptronic Wireless UK Keyboard & Mouse:
This short summary of the Conceptronic Wireless UK Keyboard & Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Wireless UK Keyboard & Mouse, Wireless, RF Wireless, Mouse included

Long summary description Conceptronic Wireless UK Keyboard & Mouse:
This is an auto-generated long summary of Conceptronic Wireless UK Keyboard & Mouse based on the first three specs of the first five spec groups.

Conceptronic Wireless UK Keyboard & Mouse. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Frequency band
0.027 GHz
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
AAA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
800 DPI
Buttons quantity
5
Scroll
Yes
System requirements
Minimum system requirements
USB, CD-ROM
Weight & dimensions
Keyboard weight
1.44 kg
Other features
Internal
Yes
Compatible operating systems
Windows 2000/XP/Vista
Brand Image Product code Product Stock Price from
Conceptronic USB Keyboard ES with Smart ID Card Reader Conceptronic USB Keyboard ES with Smart ID Card Reader
(show image)
CKBESMARTID USB Keyboard ES with Smart ID Card Reader 0.00
(excl. VAT)
0 (incl. VAT)