Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless 2.4GHZ Travel Mouse

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 2.4GHZ Travel Mouse
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C08-264 show
Show alternative article codes used in the online market place
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 42363
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 11:04:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Conceptronic Wireless 2.4GHZ Travel Mouse :
The short editorial description of Conceptronic Wireless 2.4GHZ Travel Mouse

Wireless 2.4GHZ Travel Mouse
More>>>

Conceptronic Wireless 2.4GHZ Travel Mouse:
The official marketing text of Conceptronic Wireless 2.4GHZ Travel Mouse as supplied by the manufacturer
With this compact wireless 2.4 GHz travel mouse with nano receiver you have a compact and precise pointing device for your computer. Because of the 2.4GHz technology, you will have no interference with other wireless peripherals anymore. Thanks to the unique design of the USB nano receiver it can easily be snapped into the bottom of the mouse, or it can be left in the USB port of your computer, notebook or netbook. Additionally, you can switch the dpi setting between 800 and 1600 upon your personal preference.
Short summary description Conceptronic Wireless 2.4GHZ Travel Mouse:
This short summary of the Conceptronic Wireless 2.4GHZ Travel Mouse data-sheet is auto-generated and uses the product title and the first six key specs.
Conceptronic Wireless 2.4GHZ Travel Mouse, Optical, RF Wireless, 1600 DPI
Long summary description Conceptronic Wireless 2.4GHZ Travel Mouse :

Conceptronic Wireless 2.4GHZ Travel Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 3

This is an auto-generated long summary of Conceptronic Wireless 2.4GHZ Travel Mouse based on the first three specs of the first five spec groups.
Input device
Device interface *
The ports (sockets) where the device connects with other devices.
RF Wireless
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll
Move displayed text or graphics in a particular direction on a computer screen in order to view different parts of them.
Yes
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4
Ergonomics
Wireless range
10 m
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000; Windows XP; Windows Vista; Windows 7
Brand Image Product code Product Stock Price from
Targus AMW1603EU RF Wireless Optical Ambidextrous Silver mice Targus AMW1603EU RF Wireless Optical Ambidextrous Silver mice
(show image)
AMW1603EU AMW1603EU EUR 20,53
(excl. VAT)
EUR 24,84 (incl. VAT)
Targus Mobile Laptop Mouse USB Optical 800DPI Silver mice Targus Mobile Laptop Mouse USB Optical 800DPI Silver mice
(show image)
PAUM010E Mobile Laptop Mouse  — 
Targus Mini Optical Retractable Netbook Mouse USB Optical 800DPI mice Targus Mini Optical Retractable Netbook Mouse USB Optical 800DPI mice
(show image)
PAUM009E Mini Optical Retractable Netbook Mouse  — 
Targus Bluetooth optical mouse Bluetooth Optical 1600DPI mice Targus Bluetooth optical mouse Bluetooth Optical 1600DPI mice
(show image)
AMB04EU Bluetooth optical mouse  — 
Targus Optical USB Notebook Mouse, Black/Silver USB Optical 800DPI mice Targus Optical USB Notebook Mouse, Black/Silver USB Optical 800DPI mice
(show image)
AMU3102EU Optical USB Notebook Mouse, Black/Silver  — 
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
X