Conceptronic logo

Conceptronic 2x Lounge’n’LISTEN 2.1 Speakerset + Lounge’n’LOOK Easy Mouse speaker set 50 W Black 2.1 channels

Data-sheet quality:
created/standardized by Icecat
Product views:
17925
Info modified on:
25 Apr 2019, 09:50:32
Short summary description Conceptronic 2x Lounge’n’LISTEN 2.1 Speakerset + Lounge’n’LOOK Easy Mouse speaker set 50 W Black 2.1 channels:

Conceptronic 2x Lounge’n’LISTEN 2.1 Speakerset + Lounge’n’LOOK Easy Mouse, 2.1 channels, 50 W, Black, 150 - 20000 Hz, 30 W, 40 - 160 Hz

Long summary description Conceptronic 2x Lounge’n’LISTEN 2.1 Speakerset + Lounge’n’LOOK Easy Mouse speaker set 50 W Black 2.1 channels:

Conceptronic 2x Lounge’n’LISTEN 2.1 Speakerset + Lounge’n’LOOK Easy Mouse. Audio output channels: 2.1 channels, RMS rated power: 50 W, Product colour: Black. Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer RMS power: 30 W, Subwoofer frequency range: 40 - 160 Hz, Subwoofer dimensions (WxHxD): 235 x 160 x 230 mm. Dimensions (WxDxH): 230 x 45 x 30 mm. Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.