Conceptronic logo

Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12393
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:

Notebook Cooling Pad with Fan

Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:

With this notebook cooling pad with fan you can easily keep your notebook cool. Because it is USB powered you don't need a wall socket to power it. Thanks to the slight tilt and the 8cm fan you have an optimized air flow underneath your notebook

Short summary description Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:

Conceptronic CNBCOOLPAD, 43.2 cm (17"), 1 pc(s), 8 cm, White, USB

Long summary description Conceptronic CNBCOOLPAD laptop cooling pad 43.2 cm (17") White:

Conceptronic CNBCOOLPAD. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 8 cm. Product colour: White. Power source type: USB

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.