location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Multi Card Reader Express Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Card Reader Express Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMULTCREXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867168493
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Conceptronic Multi Card Reader Express Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MMC, MMC Mobile, MMC+, MMCmicro, MS PRO, MS PRO Duo, MicroSD (TransFlash), MicroSDHC, MiniSD, MiniSDHC, RS-MMC, SD, SDHC
  • - ExpressCard
  • - Blue, Silver
Warranty: 5 years
Long product name Conceptronic Multi Card Reader Express Card :
The long product name of Conceptronic Multi Card Reader Express Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ExpressCard, SD/SDHC, microSD, MS Pro/Duo, MMC, 60 g
More>>>
Conceptronic Multi Card Reader Express Card:
The official description of Conceptronic Multi Card Reader Express Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multi card reader reads and writes photos & videos from your memory card and transfers them very fast to your notebook and vice versa, even faster than through your digital camera. Nearly all kinds of memory cards are supported. (like: SD(HC), MMC, HS-MMC, MS, HS-MS and MS Pro family cards. When using an adapter you can even read/write miniSD(HC), microSD(HC)/TF, RS-MMC, MMC-Micro, MMC Mobile, MS DUO, MS Pro DUO and MS Micro (M2). The compact design makes it easy to carry it with you while travelling.

- The cards fits perfectly into the notebook slot, no need to take out when not using it
- Ultra quick data transfer
- Supports all SD, SDHC, MMC and MS cards (some with adapter), Express Card /34 standard

Short summary description Conceptronic Multi Card Reader Express Card:
This short summary of the Conceptronic Multi Card Reader Express Card data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Multi Card Reader Express Card, MMC, MMC Mobile, MMC+, MMCmicro, MS PRO, MS PRO Duo, MicroSD (TransFlash), MicroSDHC, MiniSD,..., Blue, Silver, ExpressCard, 75 mm, 5 mm, 34 mm

Long summary description Conceptronic Multi Card Reader Express Card:
This is an auto-generated long summary of Conceptronic Multi Card Reader Express Card based on the first three specs of the first five spec groups.

Conceptronic Multi Card Reader Express Card. Compatible memory cards: MMC, MMC Mobile, MMC+, MMCmicro, MS PRO, MS PRO Duo, MicroSD (TransFlash), MicroSDHC, MiniSD,..., Product colour: Blue, Silver. Interface type: ExpressCard. Width: 75 mm, Depth: 5 mm, Height: 34 mm

Performance
Compatible memory cards *
MMC, MMC Mobile, MMC+, MMCmicro, MS PRO, MS PRO Duo, MicroSD (TransFlash), MicroSDHC, MiniSD, MiniSDHC, RS-MMC, SD, SDHC
Internal *
No
Product colour *
Blue, Silver
Ports & interfaces
Interface type *
ExpressCard
Weight & dimensions
Width
75 mm
Depth
5 mm
Weight & dimensions
Height
34 mm
Weight
60 g
Packaging content
Quick start guide
Yes
System requirements
Windows operating systems supported
Yes
Technical details
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)