location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Comtrol Check ‘Comtrol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RocketPort Plus uPCI Quad DB25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99428-2
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Comtrol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Comtrol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter :
The long product name of Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Comtrol 99428-2 RocketPort Plus uPCI Octa RJ45, Universal PCI design supporting 3.3 and 5.0 Volt PCI bus architectures.
More>>>
Short summary description Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter:
This short summary of the Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Comtrol RocketPort Plus uPCI Quad DB25, PCI-X, Red, 1.4 W, 0 - 45 °C, -20 - 85 °C, 552.81 g

Long summary description Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter:
This is an auto-generated long summary of Comtrol RocketPort Plus uPCI Quad DB25 interface cards/adapter based on the first three specs of the first five spec groups.

Comtrol RocketPort Plus uPCI Quad DB25. Host interface: PCI-X. Product colour: Red. Power consumption (typical): 1.4 W. Weight: 552.81 g. Platform: PC, Compatible operating systems: Windows 98SE/ME/2000/2003/Server 2003/XP/NT 4.0/QNX 4.X/QNX 6.X, Safety: IEC 60950/EN60950