location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Compulocks Check ‘Compulocks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lock + Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT3BUN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0854340005191 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Compulocks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Compulocks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2023 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Sep 2023
Product end of life date
Long product name Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent :
The long product name of Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy Tab 3 10.1 Security Lock Case Bundle
More>>>
Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent:
The official description of Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first component of the patent-pending Tab 3 Lock is a hard, clear plastic case you can leave on for everyday protection. And since the Tab 3 has no security slot, the case has one built in. That way you can lock the security cable to the case, and loop the cable’s other end around a fixed object (like a table). Once the case and cable are locked together, thieves can’t detach the case without damaging the Tab 3.

Likewise, the strong steel cable will discourage any thief. Weighing less than one pound, the cable is extremely sleek and its lock-head has the smallest diameter of any computer lock in the world. This makes the Tab 3 Lock flexible and light, not to mention stylish, so you can easily pack it in your bag and take it with you wherever you go!

Short summary description Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent:
This short summary of the Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Compulocks Lock + Case, Skin case, Samsung, Galaxy Tab 3, 25.6 cm (10.1")

Long summary description Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent:
This is an auto-generated long summary of Compulocks Lock + Case 25.6 cm (10.1") Skin case Transparent based on the first three specs of the first five spec groups.

Compulocks Lock + Case. Case type: Skin case, Brand compatibility: Samsung, Compatibility: Galaxy Tab 3, Maximum screen size: 25.6 cm (10.1")

Features
Compatibility *
Galaxy Tab 3
Maximum screen size *
25.6 cm (10.1")
Case type *
Skin case
Material *
Plastic
Product main colour *
Transparent
Features
Brand compatibility *
Samsung
Stand mode *
No
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Bag