Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Double-conversion (Online)
- - 3 kVA 2400 W
- - Waveform: Sine
- - 4 AC outlet(s)
- - 12 V 7 Ah
- - Rackmount Black
More>>>
Short summary description Complet SR 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s):
This short summary of the Complet SR 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Complet SR 3000, Double-conversion (Online), 3 kVA, 2400 W, Sine, 55 V, 150 V
Long summary description Complet SR 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s):
This is an auto-generated long summary of Complet SR 3000 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W 4 AC outlet(s) based on the first three specs of the first five spec groups.
Complet SR 3000. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2400 W. AC outlets quantity: 4 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 443 mm, Depth: 403 mm, Height: 92 mm