Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Double-conversion (Online)
- - 1 kVA 800 W
- - Waveform: Sine
- - 6 AC outlet(s)
- - 12 V 7 Ah
- - Tower Black
More>>>
Short summary description Complet ST 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 6 AC outlet(s):
This short summary of the Complet ST 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Complet ST 1000, Double-conversion (Online), 1 kVA, 800 W, Sine, 55 V, 150 V
Long summary description Complet ST 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 6 AC outlet(s):
This is an auto-generated long summary of Complet ST 1000 uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 800 W 6 AC outlet(s) based on the first three specs of the first five spec groups.
Complet ST 1000. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: NEMA 5–15P, AC outlets quantity: 6 AC outlet(s). Battery capacity: 7 Ah, Battery voltage: 12 V, Battery recharge time: 4 h. Form factor: Tower, Product colour: Black, Cooling type: Active. Width: 190 mm, Depth: 380 mm, Height: 39.5 mm