Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22952365 data-sheets &
39104 brands
– register (free)
Barebooks
Compal HEL81 15" barebook 39.1 cm (15.4")
Compal HEL81 15" barebook 39.1 cm (15.4")
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Compal
Product name:
Barebook HEL81 15"
Product code:
SET.CHEL81945GM2.84
Category:
Barebooks
Icecat Product ID:
668408
Data-sheet quality:
created/standardized by Icecat
Product views:
36582
Info modified on:
04 Apr 2019, 07:06:44
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE