Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Colorovo CityTone Vision Dual SIM 4GB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Colorovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CityTone Vision
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CVS-CTV-47-QC-BK
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5907735814603
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Colorovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13184
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Colorovo CityTone Vision Dual SIM 4GB Black :
The short editorial description of Colorovo CityTone Vision Dual SIM 4GB Black

1.2 GHz Quad Core processor, 11.8364 cm (4.66 ") (960 x 540), 1GB RAM, 4GB Flash, VideoCore IV HW, WLAN 802.11b/g/n, Bluetooth 4.0, Webcam, Android 4.4
More>>>
Short summary description Colorovo CityTone Vision Dual SIM 4GB Black:
This short summary of the Colorovo CityTone Vision Dual SIM 4GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Colorovo CityTone Vision, 11.8 cm (4.66"), 4 GB, 5 MP, Android, 4.4, Black

Long summary description Colorovo CityTone Vision Dual SIM 4GB Black:
This is an auto-generated long summary of Colorovo CityTone Vision Dual SIM 4GB Black based on the first three specs of the first five spec groups.

Colorovo CityTone Vision. Display diagonal: 11.8 cm (4.66"), Display resolution: 960 x 540 pixels, Display type: IPS. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP. SIM card capability: Dual SIM. Operating system installed: Android, Operating system version: 4.4. Battery capacity: 1500 mAh. Colour of product: Black. Weight: 110 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.