location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Color Copy A4 160 gsm 250 sht printing paper White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mondi Check ‘Mondi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color Copy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4 160 gsm 250 sht
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4-26734
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Mondi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mondi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2022 09:25:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Color Copy A4 160 gsm 250 sht printing paper White :
The long product name of Color Copy A4 160 gsm 250 sht printing paper White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 laser paper, 160 gsm, 250 sheets
More>>>
Short summary description Color Copy A4 160 gsm 250 sht printing paper White:
This short summary of the Color Copy A4 160 gsm 250 sht printing paper White data-sheet is auto-generated and uses the product title and the first six key specs.

Color Copy A4 160 gsm 250 sht, 160 g/m², White, 96%, 20 - 80%, 15 - 35 °C, 0 - 40 °C

Long summary description Color Copy A4 160 gsm 250 sht printing paper White:
This is an auto-generated long summary of Color Copy A4 160 gsm 250 sht printing paper White based on the first three specs of the first five spec groups.

Color Copy A4 160 gsm 250 sht. Media weight: 160 g/m², Product colour: White, Opacity: 96%. Media sheets per package: 250 sheets