location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Coleman 2000020269 camping cot Foam Steel Single cot

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coleman Check ‘Coleman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2000020269
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000020269
Category: Camping Cots Check ‘Coleman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coleman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Coleman 2000020269 camping cot Foam Steel Single cot
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortsmart™ coil suspension offers a bed-like feel
  • - Comfortable covered foam mattress pad
  • - Strong folding steel frame
  • - Designed for people up to 6 ft. 6 in. tall
  • - Supports up to 300 lbs
  • - Dimensions: 80 x 30 x 15 in
Warranty: 1 year
Long product name Coleman 2000020269 camping cot Foam Steel Single cot :
The long product name of Coleman 2000020269 camping cot Foam Steel Single cot. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ComfortSmart™ Deluxe Cot
More>>>
Short summary description Coleman 2000020269 camping cot Foam Steel Single cot:
This short summary of the Coleman 2000020269 camping cot Foam Steel Single cot data-sheet is auto-generated and uses the product title and the first six key specs.

Coleman 2000020269, Single cot, 135 kg, Black, Foam

Long summary description Coleman 2000020269 camping cot Foam Steel Single cot:
This is an auto-generated long summary of Coleman 2000020269 camping cot Foam Steel Single cot based on the first three specs of the first five spec groups.

Coleman 2000020269. Type: Single cot, Product colour: Black, Material: Foam. Width: 762 mm, Depth: 2032 mm, Height: 381 mm