location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

COCO Technology ACM-1000 smart home light controller White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
COCO Technology Check ‘COCO Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACM-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACM-1000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by COCO Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description COCO Technology ACM-1000 smart home light controller White:
This short summary of the COCO Technology ACM-1000 smart home light controller White data-sheet is auto-generated and uses the product title and the first six key specs.

COCO Technology ACM-1000, White, 220 V, 50 Hz, 53 mm, 25 mm, 53 mm

Long summary description COCO Technology ACM-1000 smart home light controller White:
This is an auto-generated long summary of COCO Technology ACM-1000 smart home light controller White based on the first three specs of the first five spec groups.

COCO Technology ACM-1000. Product colour: White. AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 53 mm, Depth: 25 mm, Height: 53 mm

Brand Image Product code Product Stock Price from
COCO Technology

COCO Technology AWST-8802 smart home light controller White
(show image)
AWST-8802 AWST-8802 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)