location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coby Check ‘Coby’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TFDVD7009
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFDVD7009
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Coby’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coby: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 09:15:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black :
The long product name of Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD/CD/MP3, 7" TFT LCD, 480 x 234, NTSC/PAL, 3.5mm Composite Out, 3.5mm Stereo, Headphones, Speakers, Black
More>>>
Short summary description Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black:
This short summary of the Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Coby TFDVD7009, Portable, Black, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, 17.8 cm (7"), 480 x 234 pixels

Long summary description Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black:
This is an auto-generated long summary of Coby TFDVD7009 portable DVD/Blu-Ray player 17.8 cm (7") 480 x 234 pixels Black based on the first three specs of the first five spec groups.

Coby TFDVD7009. Form factor: Portable, Product colour: Black, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, Image formats supported: JPG. Battery life (max): 2.3 h, AC input voltage: 100-240 V