location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Coby MP837 8 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coby Check ‘Coby’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP837 8 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP837-8GBLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0716829783764 show
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Coby’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coby: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:18:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Coby MP837 8 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 8 GB
  • - LCD 7.62 cm (3") 272 x 480 pixels Touchscreen
  • - Audio formats supported: MP3, OGG, WMA Headphone connectivity: 3.5 mm
  • - FM radio
  • - Continuous audio playback time: 22 h Lithium Polymer (LiPo) 800 mAh
Long product name Coby MP837 8 GB Black :
The long product name of Coby MP837 8 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.0” Touch TFT LCD, 8GB, FM radio
More>>>
Short summary description Coby MP837 8 GB Black:
This short summary of the Coby MP837 8 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Coby MP837 8 GB, 8 GB, LCD, FM radio, Black

Long summary description Coby MP837 8 GB Black:
This is an auto-generated long summary of Coby MP837 8 GB Black based on the first three specs of the first five spec groups.

Coby MP837 8 GB. Total storage capacity: 8 GB. Display: LCD, Touchscreen. FM radio. Continuous audio playback time: 22 h. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:11:54
Uk has collected 1 expert review for Coby MP837 8 GB Black and the rating is 63 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
63%
Source Review comments Score
toptenreviews.com
Updated:
2012-01-25 04:11:53
In the world of technology, there are some well-worn names, such as Samsung, Sony, Microsoft and Apple, and then there are some smaller names that sometimes sneak up on us. Coby is one such name. Although it's a lesser-known brand, Coby has created the...
Good It has many enjoyable features that enhance the music and video playback...
Bad We wish this player had more storage space and a longer battery life.
Bottom line It has the quality and features to make it competitive against MP4 players from bigger brands...
63%