Long product name Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black
:
TF-DVD7050 7" TFT Portable Tablet Style DVD Player
The long product name of Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TF-DVD7050 7" TFT Portable Tablet Style DVD Player
More>>>
Short summary description Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black:
This short summary of the Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black data-sheet is auto-generated and uses the product title and the first six key specs.
Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player, Black, 17.8 cm (7"), LCD, 16:9, MP3, 235 x 139.7 x 200 mm
Long summary description Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black:
This is an auto-generated long summary of Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player 17.8 cm (7") Black based on the first three specs of the first five spec groups.
Coby TF-DVD7050 7" TFT Portable Tablet Style DVD Player. Product colour: Black. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 16:9. Audio formats supported: MP3. Package dimensions (WxDxH): 235 x 139.7 x 200 mm