Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Coby Digital Photo Frame 5.6"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Coby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Frame
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-5588
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Coby: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2348
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 26 Aug 2017 20:15:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Coby Digital Photo Frame 5.6" :
The short editorial description of Coby Digital Photo Frame 5.6"

Digital Photo Frame With Clock
More>>>
Short summary description Coby Digital Photo Frame 5.6" :
This short summary of the Coby Digital Photo Frame 5.6" data-sheet is auto-generated and uses the product title and the first six key specs.

Coby Digital Photo Frame, 14.2 cm (5.6"), LCD, 350 cd/m², 500:1, 10 ms, BMP,JPG

Long summary description Coby Digital Photo Frame 5.6" :
This is an auto-generated long summary of Coby Digital Photo Frame 5.6" based on the first three specs of the first five spec groups.

Coby Digital Photo Frame. Display diagonal: 14.2 cm (5.6"), Display: LCD, Display brightness: 350 cd/m². Image formats supported: BMP,JPG, Video formats supported: AVI,MP4, Audio formats supported: MP3,WMA. Interface: USB 1.1. Compatible operating systems: Windows 98SE/2000/ME/XP Mac OS X

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.