location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CMX Stingray 4GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CMX Check ‘CMX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stingray 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STINGRAY4GBR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9006955666019
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘CMX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CMX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CMX Stingray 4GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 4.57 cm (1.8") 160 x 128 pixels
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 3.5 mm
  • - Equalizer
  • - Voice recording
  • - Continuous audio playback time: 10 h Lithium-Ion (Li-Ion) 260 mAh
Warranty: 2 Years
Long product name CMX Stingray 4GB Red :
The long product name of CMX Stingray 4GB Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stingray 4GB Red
More>>>
Short summary description CMX Stingray 4GB Red:
This short summary of the CMX Stingray 4GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

CMX Stingray 4GB, 4 GB, LCD, 36 g, Red

Long summary description CMX Stingray 4GB Red:
This is an auto-generated long summary of CMX Stingray 4GB Red based on the first three specs of the first five spec groups.

CMX Stingray 4GB. Total storage capacity: 4 GB. Display: LCD. Voice recording. Continuous audio playback time: 10 h. Weight: 36 g. Product colour: Red

Brand Image Product code Product Stock Price from
CMX

CMX Stingray 4GB Blue
(show image)
STINGRAY4GBBLU Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 4GB White
(show image)
STINGRAY4GBW Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 8GB Red
(show image)
STINGRAY8GBR Stingray 8GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 2GB Red
(show image)
STINGRAY2GBR Stingray 2GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 8GB Black
(show image)
STINGRAY8GBB Stingray 8GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 4GB Black
(show image)
STINGRAY4GBB Stingray 4GB 0.00
(excl. VAT)
0 (incl. VAT)
CMX

CMX Stingray 2GB Black
(show image)
STINGRAY2GBB Stingray 2GB 0.00
(excl. VAT)
0 (incl. VAT)