Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zap-TV255M Mini USB2.0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAP-TV255M
Category
Devices which enable computers to receive TV signals.
Computer TV Tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23760
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB :
The short editorial description of CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB

Zap-TV255M Mini USB2.0
More>>>
CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB:
The official marketing text of CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB as supplied by the manufacturer

The Club 3D ZAP-TV255mini offers you excellent image quality and smart hardware design to support the demand for high quality, fast, simple and ultra portable full digital DVB-T through USB 2.0.

Short summary description CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB:
This short summary of the CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Zap-TV255M Mini USB2.0, DVB-T, USB, Pentium / Athlon, 128 MB, USB 2.0

Long summary description CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB:
This is an auto-generated long summary of CLUB3D Zap-TV255M Mini USB2.0 DVB-T USB based on the first three specs of the first five spec groups.

CLUB3D Zap-TV255M Mini USB2.0. TV tuner type: DVB-T. Interface type: USB. Minimum processor: Pentium / Athlon, Minimum RAM: 128 MB. I/O ports: USB 2.0

TV tuner
Internal *
The product is built in.
No
TV tuner type *
A TV tuner is a device which allows TV signals to be received by a computer. There are different types of TV tuner e.g. analog, digital.
DVB-T
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
Interface type *
USB
TV antenna ports quantity (75 Ohm)
1
Features
Timeshift
Yes
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium / Athlon
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Customer service details
X