CLUB3D logo

CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36404
Info modified on:
10 Aug 2024, 09:56:53
End of life date:
18 Mar 2019
Long product name CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter:

SenseVision USB3.0 to DisplayPort 4K Graphics Adapter

CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter:

USB 3.0 to 4K DP Graphics Adapter

The USB 3.0 to 4K DisplayPort Graphics is a device which enables connection to a 4K Ultra HD display device to a computer using USB 3.0 port.

It will make your legacy PC with old graphics card to support 4K resolution easily. Once the driver has been installed, the USB-attached monitor will be enabled immediately without any rebooting process of the OS after plugging the USB adapter.

This adapter use little to no resources in your computer so it won't affect your computer system performance ensuring at the same time a great quality display.

Short summary description CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter:

CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter, 3.2 Gen 1 (3.1 Gen 1), DisplayPort output, 3840 x 2160 pixels

Long summary description CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter:

CLUB3D SenseVision USB3.0 to Displayport 4K Graphics Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), Maximum resolution: 3840 x 2160 pixels, Refresh rate at maximum resolution: 30 Hz. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 75 mm, Depth: 44 mm, Height: 14 mm. Package type: Blister, Package width: 210 mm, Package depth: 160 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.