location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1530 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470470 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Mini Docking
  • - Support for Gigabit Ethernet, USB3.0
  • - USB C Upstream Charging
Long product name CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock :
The long product name of CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock
More>>>
CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock:
The official description of CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock is a portable and convenient tool for your USB Type-C enabled Laptop or Ultrabook. The integrated RJ45 Gigabit Ethernet port provides a fast and stable wired network connection in places where a Wireless signal is too weak or unsafe. The SuperSpeed USB 3.0 Type-A port connects your USB Sticks, Peripherals and HDD’s. Use the USB Type-C Power Delivery input to charge your device with up to 60Watts at the same time. Supports Microsoft Windows® and Apple OS X.

Short summary description CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock:
This short summary of the CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 78 mm, 60 mm

Long summary description CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock:
This is an auto-generated long summary of CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock based on the first three specs of the first five spec groups.

CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black. Width: 78 mm, Depth: 60 mm, Height: 19 mm. Quantity per pack: 1 pc(s), Package width: 135 mm, Package depth: 45 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Performance
Plug and Play
Yes
Weight & dimensions
Width
78 mm
Depth
60 mm
Height
19 mm
Weight
51 g
Packaging data
Quantity per pack
1 pc(s)
Package width
135 mm
Package depth
45 mm
Package height
135 mm
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:47:35
Uk has collected 1 expert review for CLUB3D USB Type-C to Ethernet + USB 3.0 + USB Type-C Charging Mini Dock but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
CLUB3D USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock CLUB3D USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock
(show image)
CSV-1534 USB Type-C to HDMI™ 2.0 + USB 2.0 + USB Type-C Charging Mini Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock CLUB3D USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock
(show image)
CSV-1532 USB Type C to VGA + USB 3.0 + USB Type C Charging Mini Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB Type C MST Charging Dock CLUB3D USB Type C MST Charging Dock
(show image)
CSV-1560 USB Type C MST Charging Dock 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging CLUB3D Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging
(show image)
CSV-1537 Mini Dock USB Type-C to Displayport1.2 + USB3.0 + USB Type C Charging 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)