location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theatron DD 7.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMS-THDD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717249403647
Category:
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
Audio Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels 24 bit
  • - PCI
  • - Internal
Long product name CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI :
The long product name of CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Theatron DD 7.1
More>>>
CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI:
The official description of CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Theatron DD is designed for digital integration of your media PC with your Home Cinema System. Run your games or any other content in original multi channel mode, compatible with Dolby Digital format up to 7.1. Theatron DD will transfer the sound in your games, running in EAX 2.0 and Direct Sound 3D to high quality Dolby Digital. Now your high quality AV-receiver can decode the multi channel audio and bring a higher level of quality to your media center PC.

Features:
- Dolby Digital LIVE Technology.
- RTC licensed by Dolby® Laboratory.
- Dolby certification logo.
- Analogue 7.1-channel out.
- Dolby® Digital EX and DTS® ES..
- HRTF-base 3D positional audio.
- DirectSound 3D.
- EAX v2.0 and A3D v1.0
- General MIDI (GM) compatible.
- Enhanced Full Duplex.
- HRTF 3D positional sound enhancement.
- Karaoke: Mic Echo, Key-shifting, Vocal cancellation.
- Magic Voice: games, and messenger applications.
- Multi-speaker output to 2 / 4 / 5.1 / 7.1 speakers.

Short summary description CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI:
This short summary of the CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Theatron DD 7.1, 7.1 channels, Internal, 24 bit, PCI

Long summary description CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI:
This is an auto-generated long summary of CLUB3D Theatron DD 7.1 Internal 7.1 channels PCI based on the first three specs of the first five spec groups.

CLUB3D Theatron DD 7.1. Audio output channels: 7.1 channels, Audio quality: 24 bit. Host interface: PCI. Compatibility: PCI 2.1/2.2. Minimum RAM: 128 MB. Audio system maximum sampling rate: 96 kHz

Audio
Internal *
Yes
Audio quality *
24 bit
Audio output channels *
7.1 channels
Audio system direct 3D sound
Yes
Ports & interfaces
Host interface *
PCI
Line-in
Yes
S/PDIF out port
Yes
Ports & interfaces
CD/AUX audio in
Yes
Microphone in
Yes
Features
Compatibility
PCI 2.1/2.2
System requirements
Minimum RAM
128 MB
Other features
Audio system maximum sampling rate
96 kHz
Brand Image Product code Product Stock Price from
ICIDU

ICIDU 7.1 PCI Sound Card With SPDIF
(show image)
MI-707210 7.1 PCI Sound Card With SPDIF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)