CLUB3D logo

CLUB3D CGNX-XT652 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74243
Info modified on:
02 Sept 2024, 20:26:18
Short summary description CLUB3D CGNX-XT652 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

CLUB3D CGNX-XT652, GeForce GTX 650 Ti, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description CLUB3D CGNX-XT652 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

CLUB3D CGNX-XT652. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 928 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.